LexJet Corporation FaceMount Perforated Window Grip- 27in x 12ft PWG27T

Description
LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers. Print to the ink-receptive window grip adhesive for application to the inside of windows Polyester release liner prevents tunneling for easy application Re-positionable and removable with little to no residue Designed for solvent and low-solvent printers
Description
LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers. Print to the ink-receptive window grip adhesive for application to the inside of windows Polyester release liner prevents tunneling for easy application Re-positionable and removable with little to no residue Designed for solvent and low-solvent printers

Suppliers

Company
Product
Description
Supplier Links
FaceMount Perforated Window Grip- 27in x 12ft - PWG27T - LexJet Corporation
Sarasota, FL, USA
FaceMount Perforated Window Grip- 27in x 12ft
PWG27T
FaceMount Perforated Window Grip- 27in x 12ft PWG27T
LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers. Print to the ink-receptive window grip adhesive for application to the inside of windows Polyester release liner prevents tunneling for easy application Re-positionable and removable with little to no residue Designed for solvent and low-solvent printers

LexJet’s FaceMount Perforated Window Grip is a print-and-apply solution for window applications. Simply print directly on the low-tack grip adhesive and apply to the inside of a window so that the image can be viewed from the outside. It’s quick, simple and easy to use and reposition. Once applied, it will stick to the glass for the length of the program or promotion up to one year. Then, it’s easily removed and re-applied, if necessary, leaving no residue on the glass. The 60% printable area, 40% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. Some residue may remain on Plexiglas or Lexan, but it can be easily removed with glass cleaner. LexJet FaceMount Perforated Window Grip is designed specifically for low-solvent and solvent printers.

  • Print to the ink-receptive window grip adhesive for application to the inside of windows
  • Polyester release liner prevents tunneling for easy application
  • Re-positionable and removable with little to no residue
  • Designed for solvent and low-solvent printers
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PWG27T
Product Name FaceMount Perforated Window Grip- 27in x 12ft
Thickness 7.3 mil (185 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9102-F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details