LexJet Corporation Datasheets for Paper and Paperboard Materials
Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
Paper and Paperboard Materials: Learn more
| Product Name | Notes |
|---|---|
| LexJet 11 Mil Blockout PolyGloss is a lay-flat polypropylene with a gray back coat for additional opacity, making it ideal for a multitude of applications. It can be used as... | |
| LexJet 11 Mil Blockout Water-Resistant Polypropylene is a lay-flat polypropylene with a gray back coat for additional opacity, making it ideal for a multitude of applications. It can be used... | |
| LexJet 8 Mil Ultra Photo Gloss Extra polypropylene film is a good choice for producing temporary indoor banners, mounted graphics, posters, and displays that feature high-quality photographic images with lots... | |
| LexJet Fresco WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. Fresco has a... | |
| LexJet Pebble WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Pebble is... | |
| LexJet Velvet WallPro™ SUV is a 15 oz. bright-white wallcovering designed for high-quality image reproduction on large-format inkjet printers that use low solvent, solvent, and UV-curable inks. The Velvet features... | |
| LexJet Water-Resistant Satin Cloth is a lightweight, water-resistant, wrinkle-resistant, tear-resistant polyester fabric that produces excellent image quality. It has quickly become a popular option for photo exhibitions, trade-show graphics, P-O-P... | |
| LexJet White Static Cling Vinyl SUV is perfect for producing short runs of window graphics because the vinyl doesn't require any adhesives. The graphics can quickly and repeatedly be installed... | |
| LexJet Window & Wall Decor SUV is designed for the easy application and removal of short-term wall and window graphics. The low-tack air-egress adhesive provides bubble-free and repositionable application and... | |
| LexJet's TOUGHcoat™ Polypropylene Extra is a 9-mil, bright white film designed for users of piezo and thermal inkjet printers using both dye and pigmented inks. This water resistant matte film... | |
| LexJet's TOUGHcoat™ Water Resistant Polypropylene is an 8-mil polypropylene film that provides the brilliant color reproduction and exceptional durability needed to produce short-term banners and outdoor posters. The TOUGHcoat™ technology... |
| << Prev |