LexJet Corporation Simple Perforated Window Vinyl (70/30)- 60in x 100ft SPWV703060

Description
LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks. Features: Easy to print, install, and remove Cleanly removable from glass for one year Designed for exterior mounted window graphics 70/30 ratio provides greater printable surface for visual punch Lay flat liner offers good dimensional stability For use with UV, solvent, low-solvent and latex inks  
Description
LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks. Features: Easy to print, install, and remove Cleanly removable from glass for one year Designed for exterior mounted window graphics 70/30 ratio provides greater printable surface for visual punch Lay flat liner offers good dimensional stability For use with UV, solvent, low-solvent and latex inks  

Suppliers

Company
Product
Description
Supplier Links
Simple Perforated Window Vinyl (70/30)- 60in x 100ft - SPWV703060 - LexJet Corporation
Sarasota, FL, USA
Simple Perforated Window Vinyl (70/30)- 60in x 100ft
SPWV703060
Simple Perforated Window Vinyl (70/30)- 60in x 100ft SPWV703060
LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks. Features: Easy to print, install, and remove Cleanly removable from glass for one year Designed for exterior mounted window graphics 70/30 ratio provides greater printable surface for visual punch Lay flat liner offers good dimensional stability For use with UV, solvent, low-solvent and latex inks  

LexJet's Simple Perforated Window Vinyl (70/30) is a 6-mil perforated vinyl for producing see-through window graphics that can attract attention and generate increased store traffic. The 70% printable area, 30% open area pattern, and 1.5 mm hole size is an ideal combination for producing eye-catching prints that do not obstruct visibility through the window. The two-layer perforated liner allows trouble-free printing for shops with UV curable printers. For added protection and undiminished clarity, laminate with LexJet’s Optically Clear Cast Laminate or LexJet Gloss Polyester Laminate (2 Mil). LexJet’s Simple Perforated Window Vinyl works well on a wide variety of printers that use solvent, low-solvent, UV-curable and latex inks.

Features:

  • Easy to print, install, and remove
  • Cleanly removable from glass for one year
  • Designed for exterior mounted window graphics
  • 70/30 ratio provides greater printable surface for visual punch
  • Lay flat liner offers good dimensional stability
  • For use with UV, solvent, low-solvent and latex inks

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SPWV703060
Product Name Simple Perforated Window Vinyl (70/30)- 60in x 100ft
Thickness 6 mil (152 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9851 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 60 gsm (1.77 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details