LexJet Corporation Universal Bond- 36in x 574ft Q8751A

Description
HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series. Features Universal across printer platforms An everyday paper with very good quality and a economical price
Description
HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series. Features Universal across printer platforms An everyday paper with very good quality and a economical price

Suppliers

Company
Product
Description
Supplier Links
Universal Bond- 36in x 574ft - Q8751A - LexJet Corporation
Sarasota, FL, USA
Universal Bond- 36in x 574ft
Q8751A
Universal Bond- 36in x 574ft Q8751A
HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series. Features Universal across printer platforms An everyday paper with very good quality and a economical price

HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series.

Features
  • Universal across printer platforms
  • An everyday paper with very good quality and a economical price
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q8751A
Product Name Universal Bond- 36in x 574ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9224-B - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 83 gsm (2.45 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details