LexJet Corporation Premium Glossy Photo Paper (250)- 24in x 100ft S041638

Description
EPSON Premium Glossy Photo Paper offers the highest gloss level of any Epson resin coated photographic paper. Producing vivid life-like images that rival those of traditional silver halide prints, the ultra glossy finish, coupled with a 10 mil thickness and extremely wide color gamut, make this paper a favorite among discerning photographers. Its instant drying and non-cockling characteristics make use, handling, and display of the finished output trouble-free. It creates highly saturated prints by offering maximum ink coverage and high D-Max for true photographic reproductions. This paper can also be easily laminated to provide protection from light and moisture.
Description
EPSON Premium Glossy Photo Paper offers the highest gloss level of any Epson resin coated photographic paper. Producing vivid life-like images that rival those of traditional silver halide prints, the ultra glossy finish, coupled with a 10 mil thickness and extremely wide color gamut, make this paper a favorite among discerning photographers. Its instant drying and non-cockling characteristics make use, handling, and display of the finished output trouble-free. It creates highly saturated prints by offering maximum ink coverage and high D-Max for true photographic reproductions. This paper can also be easily laminated to provide protection from light and moisture.

Suppliers

Company
Product
Description
Supplier Links
Premium Glossy Photo Paper (250)- 24in x 100ft - S041638 - LexJet Corporation
Sarasota, FL, USA
Premium Glossy Photo Paper (250)- 24in x 100ft
S041638
Premium Glossy Photo Paper (250)- 24in x 100ft S041638
EPSON Premium Glossy Photo Paper offers the highest gloss level of any Epson resin coated photographic paper. Producing vivid life-like images that rival those of traditional silver halide prints, the ultra glossy finish, coupled with a 10 mil thickness and extremely wide color gamut, make this paper a favorite among discerning photographers. Its instant drying and non-cockling characteristics make use, handling, and display of the finished output trouble-free. It creates highly saturated prints by offering maximum ink coverage and high D-Max for true photographic reproductions. This paper can also be easily laminated to provide protection from light and moisture.

EPSON Premium Glossy Photo Paper offers the highest gloss level of any Epson resin coated photographic paper. Producing vivid life-like images that rival those of traditional silver halide prints, the ultra glossy finish, coupled with a 10 mil thickness and extremely wide color gamut, make this paper a favorite among discerning photographers. Its instant drying and non-cockling characteristics make use, handling, and display of the finished output trouble-free. It creates highly saturated prints by offering maximum ink coverage and high D-Max for true photographic reproductions. This paper can also be easily laminated to provide protection from light and moisture.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041638
Product Name Premium Glossy Photo Paper (250)- 24in x 100ft
Basis Weight 260 gsm (7.67 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Burgundy - Crinkle Paper - CP10F - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
Paper Products - TTWCF - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details