LexJet Corporation Strip Mesh Plus (8 oz)- 63in x 164ft SMP160050

Description
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.
Description
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.

Suppliers

Company
Product
Description
Supplier Links
Strip Mesh Plus (8 oz)- 63in x 164ft - SMP160050 - LexJet Corporation
Sarasota, FL, USA
Strip Mesh Plus (8 oz)- 63in x 164ft
SMP160050
Strip Mesh Plus (8 oz)- 63in x 164ft SMP160050
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.

Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing.

Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through.

Please contact a LexJet representative for 72" and wider material.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SMP160050
Product Name Strip Mesh Plus (8 oz)- 63in x 164ft
Basis Weight 271 gsm (8 osy)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® 100% Recycled Fiber Jumbo Roll Tissue - KCC 67805 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Crepe Paper - Type 2 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Premium Backlit Film (7 Mil)- 50in x 100ft - 1563428 - LexJet Corporation
Specs
Thickness 7 mil (178 µm)
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
Paper Products - TTWCF - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details