LexJet Corporation Datasheets for Paper and Paperboard Materials
Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
Paper and Paperboard Materials: Learn more
| Product Name | Notes |
|---|---|
| 3P TruColor Backlit FR is a 9.8 mil, 100% polyester fabric perfect for indoor and outdoor backlit displays, roll up displays and banners. The tightly woven, smooth surface offers exceptional... | |
| A banner material with a textured matte surface that is ideal for artistic posters and backdrops. Optimized for indoor/outdoor pigment based applications. | |
| A durable material with a semi-gloss surface that is ideal for fine art reproductions and photo enlargements. | |
| A smooth 100% rag, acid free paper with a very unique coating that produces a satin look wherever there is a printed image while leaving a matte surface in non... | |
| Artex® Canvas is a 9 oz. canvas textile with a PVC coating used to print high-end indoor signs and banners. This coating allows for easy printability and gives the material... | |
| Bright White Textured Natural Line Paper. | |
| Canon 90g Matte Coated Paper | |
| Canon Durable Backlit Film (6.7 Mil), made using a durable polyester base, creates a long lasting image on one side as well as having an opaque layer on the reverse side. Produce... | |
| Canon Fine Art Paper is the superb choice for paintings, digital artwork, and reproductions. Canon Fine Art Natural (230g) gives images a true fine art look and feel making it... | |
| Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of... | |
| Canon High Resolution Coated Bond Paper (120g) is ideal for general office large format printing and CAD drawings. This paper has a blue tint to provide great looking prints for general applications. | |
| Canon Matte Coated Paper 170 gsm | |
| Canon Universal Bond Paper 90 gsm | |
| Concept® 235 MotoMark™ 4.0 mil “GRIP” is specially formulated premium flexible matte white PVC film. This film has a unique “High Bond” acrylic pressure sensitive adhesive with a 90# layflat... | |
| Country Cotton is a 100% heavy, woven cotton that is flame retardant. It is a member of the HP Complementary Media Program and provides superior imaging qualities on all thermal... | |
| Daguerre Canvas is a 400 gsm poly-cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This bright white canvas offers maximum aging resistance. It guarantees an... | |
| Durable Matte 8 Mil Polypropylene Banner | |
| Express Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. | |
| Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality". With KODAK PROFESSIONAL Inkjet Photo Paper, you have the freedom to print in your studio, and the... | |
| Featuring a true photographic resin coated base paper with "pulp of unsurpassed quality," KODAK PROFESSIONAL Inkjet Photo Paper gives you the freedom to print in your studio, and the quality... | |
| FineArt Baryta 325 is a brilliant white, high gloss paper that sets the benchmark for high color depth, large color gamut and image definition. This paper gives the “wow” factor... | |
| FLEXmark® BILBRD™ BWV White Opaque Vinyl w/ Permanent Adhesive is a 3.5 mil printable bright white opaque vinyl with a high-performance aggressive permanent adhesive system. This product is engineered for... | |
| For high-quality, low-cost composites, proofs, maps and charts. Easy-to-fold bond paper with matte finish. | |
| For low cost, short-term indoor graphics such as vivid posters, photo-realistic image reproduction, and professional trade show graphics. | |
| GBC 2 Mil SurePrint Direct Choice Gloss is a high-quality, adhesive-back cast vinyl for durable solutions warranted for outdoor usage. Use with Arctic Choice pressure-sensitive laminates for a seven (7)... | |
| GBC 3 Mil SurePrint Direct Select Gloss is a high-quality, adhesive-back calendared vinyl for durable solutions warranted for outdoor usage. Use with Arctic Choice and Select pressure-sensitive laminates for a... | |
| GBC 3.5 Mil SurePrint Adhesive-back Vinyl Media has a strong adhesive, which makes it suitable for use outdoors and on a wide variety of substrates. Use in place of any... | |
| GBC 8 Mil SurePrint Direct Perforated Window Vinyl is a great dual function window graphic solution that provides a media for vibrant graphics to be printed on one side and... | |
| GBC ColorCoil Pre-Punched 20# Paper eliminates the need to punch paper on large projects. It works with copiers as well as laser and inkjet printers. This paper is compatible with... | |
| GBC CombBind® Pre-Punched 20# Paper. This paper is also compatible with ZipBind® and SureBind. Eliminate the need for punching paper on large projects with pre-punched paper. It works with copiers as... | |
| GBC ProClick Pronto Pre-Punched 20# Paper is compatible with the ProClick Square pattern (32 holes) and eliminates the need to punch paper on large projects. It works with copiers as... | |
| GBC SurePrint Outdoor Scrim Vinyl has a water-resistant surface and provides maximum tear-resistance. Because Sureprint places the scrim in the rear of the product, the printing surface is almost as... | |
| GBC SurePrint Photobase Ultra Dry Gloss is specially designed to maximize print quality and to facilitate thermal lamination when a gloss image is required. Two separate inkjet layers control dot... | |
| GBC SurePrint Photobase Ultra Dry Matte is specially designed to maximize print quality and to facilitate thermal lamination when a matte image is required. Two separate inkjet layers control dot gain... | |
| GBC SurePrint Photobase Ultra Dry Satin is specially designed to maximize print quality and to facilitate thermal lamination when a satin image is required. Two separate inkjet layers control dot gain... | |
| GBC SurePrint Translucent Polyester has a superior translucent print surface for high-definition display graphics. Key features include: Cross-platform and universal ink support Fast dry times High ink load capacity Backside... | |
| GBC SurePrint Ultra Dry Light Barrier is a polyester film with a superior print surface for high-definition display graphics and an opaque gray backer. Key features include: Cross-platform (Thermal &... | |
| GBC SurePrint Ultra Dry White Polyester has superior print surfaces for high-definition display graphics. Key features include: Cross-platform (Thermal & Piezo) and universal (Dye & UV) ink support Fast dry... | |
| General Formulation’s Concept 232 is a 6-mil perforated window vinyl with a clear removable adhesive and a 50/50 perforation pattern with 1.5 mm holes. It is recommended for flat vertical... | |
| Hahnemuhle Baryta FB 350 is bright white paper with an extra smooth, ultra glossy surface. It corresponds to a classic baryta paper in structure and surface. The heavy weight reinforces... | |
| Hahnemuhle Rice Paper 100gsm meets the highest industry standards regarding density, color gamut, color gradation, while preserving the touch and feel of genuine rice paper. It is compatible with both... | |
| Hahnemuhle Sugar Cane 300g combines the high standards of fine art inkjet paper with responsible use of raw materials. A "bagasse" pulp is used that is a by-product of raw... | |
| Harman by Hahnemuhle Gloss Baryta is a true Baryta paper which has been refined for inkjet printers and mimics the look of traditional photographic fine art media. This archival paper... | |
| Harman Gloss Art Fibre Warmtone 300gsm by Hahnemuhle is a 100% alpha-cellulose inkjet paper. This pure pulp inkjet paper features a distinctive texture with a warm tone, fine glossy finish. | |
| Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the... | |
| Harman Gloss Fibre 300gsm by Hahnemuhle, made from pure pulp, captivates with its fine gloss finish and light texture. This 100% alpha-cellulose inkjet paper has a wide tonal range and... | |
| Harman Matte Cotton Smooth 300gsm by Hahnemuhle is a smooth, 100% cotton rag fine art inkjet paper. With its rich blacks and instant dry coating, this acid free archival inkjet... | |
| HP Matte Film is ideal for high-quality, large-format color transparencies. It has excellent durability and dimensional stability for high-volume reproduction and is smear-resistant and tamper-evident. This film is compatible with... | |
| HP Special Ink Jet Paper is ideal for design professionals who need vivid, smudge-resistant, large format color prints. HP Special Ink Jet Paper is water- and smudge-resistant. HP Special Ink... | |
| Kodak’s improved replacement for Kodak Instant Dry Photographic Glossy Papers is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks,... | |
| Kodak’s improved replacement for Kodak Instant Dry Photographic Satin Paper is a genuine resin-coated paper that provides excellent image quality and instant dry times with Epson dye and pigment inks,... | |
| LexJet 3R DuPont Tyvek® SUV enables you to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This thin (11 mil), lightweight (145g), tough... | |
| LexJet 5.5 Mil Blockout Gloss Polyester is a polyester film with a block-out back coating which provides 100% opacity. The high gloss finish gives the graphic more pop and higher... | |
| LexJet 6 Mil Clear Solvent Polyester is a clear gloss polyester film with an anti-static back that is designed for solvent and low-solvent inks. It features high color brilliance and... | |
| LexJet Extreme AquaVinyl™ PSA is long-lasting, waterproof vinyl backed with a permanent, but removable adhesive for outdoor signs and vehicle decals. It is so durable that it carries a 12-month... | |
| LexJet TOUGHcoat™ AquaVinyl™ PSA is a 5-mil adhesive-backed vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The TOUGHcoat™ layer provides... | |
| LexJet TOUGHcoat™ Blockout Scrim Banner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. The blockout layer... | |
| LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the... | |
| LexJet's next-generation 8 Mil Production Gloss Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of... | |
| LexJet's next-generation 8 Mil Production Satin Photo Paper features an instant-dry, microporous inkjet coating that is ideal for faster-turnaround, higher-volume photo printing on a variety of makes and models of... | |
| Machine-free GBC VeloBind® pre-punched binding paper delivers a modern, professional look. Runs cleanly through copiers, laser and desktop printers for easier use. Can be used with GBC VeloBind binding systems. | |
| Monet Canvas is a 100% cotton artists’ canvas featuring a fine surface texture, coated for premium inkjet printing. This neutrally white and OBA-free canvas offers maximum aging resistance. It guarantees... | |
| Our new Removable Vinyl features an adhesive specially formulated to allow repositioning at time of install. It is intended to be mounted on walls, glass or other permanent fixtures for... | |
| Photo Rag 308 g is a single sided bright white, 100% cotton rag paper with a smooth surface texture which guarantees archival standards. With its premium matte inkjet coating Hahnemuhle... | |
| Photo Rag Baryta combines the virtues of a luxury cotton paper and a traditional baryta board. The very fine surface texture with the baryta gloss endows portraits with a particularly... | |
| Photo Rag Bright White a smooth very bright, 100% rag, acid free paper provides a brighter white base than the other Photo Rag papers in the Hahnemuhle range. The coating... | |
| Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This... | |
| Photo Rag® UltraSmooth 305 gsm is a photo art paper with a very smooth surface texture and slightly higher white point than Photo Rag 308. It is designed to have... | |
| Poly Poster products give you the look of photographic media without the high price. Durable, versatile and tear-resistant, these media are an excellent choice for producing indoor banners and grommets... | |
| Produces glossy prints for high-quality photographic output and industry-leading light stability for indoor display. 8 mil, 180 gram photo paper Swellable coating Compatible with dye ink using thermal inkjet printers... | |
| Production Backlit Film offers vivid colors and an exceptional white point for dramatic short-term front print backlit applications. This coating is designed to provide exceptional saturation at an attractive price... | |
| Provides an elegant satin surface that gives a professional portrait appearance and industry-leading light stability for indoor display. | |
| Provides exceptional durability and high gloss for front-lit displays. We have changed the product from 7 mil to 5 mil so you get the same great quality at a more... | |
| Single side coated, traditional fine art media. The matte surface of this 210 gram mould-made paper is designed for high quality digital fine art reproduction. | |
| Sunset Bright Textured Fine Art Paper 310g is a bright white version of the popular Sunset Textured Fine Art 310g. It has a bright white finish with a coarse, structured... | |
| The FineArt Pearl is a 285gsm archival paper with a pearl finish. This paper is designed to meet the growing demand for media that has the look and feel of... | |
| The new Kodak Water-Resistant Removable Vinyl is a calendered vinyl with a pressure-sensitive, removable, repositionable adhesive with excellent water-resistance and light stability, designed for both indoor and outdoor displays. With... | |
| The Photo Rag® Pearl has a smooth homogen surface structure with the unique pearl-coating. This natural white paper - consisting of 100 % cotton - is free of OBA’s and... | |
| The world’s first digital Fine Art Inkjet paper made from bamboo fibers combines spiritual photography with environmental friendliness. This natural art paper with its premium inkjet coating guarantees Fine Art... | |
| This banner fabric is made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This fabric gives you perfect, sharp... | |
| This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this... | |
| This is a 190g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors. | |
| This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. | |
| This is a 310g natural white mould made natural line paper with 100% rag content making it highly archival. It has a smooth surface that suits detailed work and watercolors. | |
| This Poly Poster media has a high tack adhesive which forms a strong permanent bond with various substrate types for a variety of applications. It provides an exceptional white point... | |
| This smooth bright white 100% rag based paper is specifically designed to meet the need of photographers or artists using digital photographic output. The 188gsm can be used on all... | |
| This versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. The Poly Poster... | |
| Torchon is a 285 gsm acid free watercolor paper with a parchment, or pastel paper surface. Especially suits reproductions of oils, watercolor and pastel mediums. A bright natural white finish... | |
| Translucent Polyester Film providing high image quality and robust handling properties. Ideal for durable, scratch-resistant backlit displays in high-traffic locations. | |
| Translucent, 6-mil polyester view-through base for excellent durability and quick drying. Reverse print provides built-in image protection. Broad printer compatibility with piezo and thermal dye (reverse print) and pigmented inks... | |
| TruColor Flag FR is a fire retardant 100% knitted and rip-proof polyester with a matte surface. This product is ideal for any outdoor applications when printed with solvent inks. Solvent inks... | |
| TruColor Flag is 100% knitted and rip-proof polyester with a matte surface. If printed with solvent inks you will get a nearly 100% print through. This material is ideal for... | |
| TruColor Heavy Banner is a coated polyester for indoor/outdoor applications. Perfect for banners, curtains, decorations and window displays. It’s compatible with solvent and UV curable inks. | |
| Two 8.5x11" sheets each of: FineArt Pearl, Photo Rag Baryta, Photo Rag Satin, Photo Rag Pearl, FineArt Baryta, Baryta FB, Daguerre Canvas and Monet Canvas. | |
| Two 8.5x11” sheets each of: Bamboo, Sugar Cane, Photo Rag 308, Photo Rag Bright White, Photo Rag Ultra Smooth, German Etching, William Turner 310gsm, and Museum Etching. | |
| UltraBanner® FL Gloss is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner® FL is... | |
| UltraBanner® FL is a 10 oz. light-weight front-lit banner and billboard material that is best suited for short-term indoor or outdoor applications. Tear and fade resistant, UltraBanner FL is a... | |
| Universal Heavy FR is a fire retardant banner fabric made of 100% polyester and is compatible with aqueous, solvent, eco-solvent and UV curable inks! No paper backing is needed. This... | |
| Value Display FR is 100% knitted, wrinkle-free and rip-proof polyester with a matte surface. Perfect for Pop-up Displays and Banners. Designed to be used with UV Curable, Latex and Dye-Sublimation. | |
| With adhesive, this versatile product produces deeply saturated, long-lasting prints when created with HP®, Encad and Epson® inks. It offers durability, water and tear-resistance at a very economical price. | |
| With LexJet TOUGHcoat™ 3R DuPont™ Tyvek®, you can use an aqueous inkjet printer to produce durable, high-impact banners that incorporate all 3 Rs of sustainability: Reduce, Reuse and Recycle. This... | |
| Working closely with some of the world’s most noted digital photographers Hahnemuhle has developed its new Museum Etching 350 gsm 100% rag fine art paper for the North American market. | |
| Yields rich, saturated prints with a matte surface for nearly reflection-free viewing at any angle. |
| Next >> |