LexJet Corporation Universal Photo Semi-Gloss Paper- 42in x 100ft Q1422A

Description
Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.
Description
Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.

Suppliers

Company
Product
Description
Supplier Links
Universal Photo Semi-Gloss Paper- 42in x 100ft - Q1422A - LexJet Corporation
Sarasota, FL, USA
Universal Photo Semi-Gloss Paper- 42in x 100ft
Q1422A
Universal Photo Semi-Gloss Paper- 42in x 100ft Q1422A
Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.

Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1422A
Product Name Universal Photo Semi-Gloss Paper- 42in x 100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Durable Banner 36in x 100ft - 0834V778 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Unisource Worldwide, Inc.
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details