LexJet Corporation Simple Translucent Vinyl (6 Mil)- 60in x 150ft STVR660150

Description
LexJet's Simple Translucent Vinyl is a 6-mil premium translucent vinyl with uniform light-diffusion properties needed to produce vibrant outdoor backlit graphics including retail signage, taxi tops, bus displays, and menu boards. The adhesive bonds well to a wide variety of substrates, yet removes cleanly for up to one year. The 6-mil thickness helps make graphics easier to install and remove. The vinyl works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.  
Description
LexJet's Simple Translucent Vinyl is a 6-mil premium translucent vinyl with uniform light-diffusion properties needed to produce vibrant outdoor backlit graphics including retail signage, taxi tops, bus displays, and menu boards. The adhesive bonds well to a wide variety of substrates, yet removes cleanly for up to one year. The 6-mil thickness helps make graphics easier to install and remove. The vinyl works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.  

Suppliers

Company
Product
Description
Supplier Links
Simple Translucent Vinyl (6 Mil)- 60in x 150ft - STVR660150 - LexJet Corporation
Sarasota, FL, USA
Simple Translucent Vinyl (6 Mil)- 60in x 150ft
STVR660150
Simple Translucent Vinyl (6 Mil)- 60in x 150ft STVR660150
LexJet's Simple Translucent Vinyl is a 6-mil premium translucent vinyl with uniform light-diffusion properties needed to produce vibrant outdoor backlit graphics including retail signage, taxi tops, bus displays, and menu boards. The adhesive bonds well to a wide variety of substrates, yet removes cleanly for up to one year. The 6-mil thickness helps make graphics easier to install and remove. The vinyl works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.  

LexJet's Simple Translucent Vinyl is a 6-mil premium translucent vinyl with uniform light-diffusion properties needed to produce vibrant outdoor backlit graphics including retail signage, taxi tops, bus displays, and menu boards. The adhesive bonds well to a wide variety of substrates, yet removes cleanly for up to one year. The 6-mil thickness helps make graphics easier to install and remove. The vinyl works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number STVR660150
Product Name Simple Translucent Vinyl (6 Mil)- 60in x 150ft
Thickness 14 mil (356 µm)
Unlock Full Specs
to access all available technical data

Similar Products

TOUGHcoat 3R DuPont Tyvek 60in x 50ft - AQTVK6050 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 60 inch (1524 mm)
Length 16.67 yd (15.24 m)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details