LexJet Corporation UltraCanvas Heavy C285- 198in x 164ft UCAHC285505050

Description
Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.
Description
Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.

Suppliers

Company
Product
Description
Supplier Links
UltraCanvas Heavy C285- 198in x 164ft - UCAHC285505050 - LexJet Corporation
Sarasota, FL, USA
UltraCanvas Heavy C285- 198in x 164ft
UCAHC285505050
UltraCanvas Heavy C285- 198in x 164ft UCAHC285505050
Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.

Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number UCAHC285505050
Product Name UltraCanvas Heavy C285- 198in x 164ft
Basis Weight 280 gsm (8.26 osy)
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Paper and Paperboard Newsprint
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details