LexJet Corporation Satin Light Block Polyester (7 Mil) 36in x 100ft SL3600

Description
LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.
Description
LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.

Suppliers

Company
Product
Description
Supplier Links
Satin Light Block Polyester (7 Mil) 36in x 100ft - SL3600 - LexJet Corporation
Sarasota, FL, USA
Satin Light Block Polyester (7 Mil) 36in x 100ft
SL3600
Satin Light Block Polyester (7 Mil) 36in x 100ft SL3600
LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality. The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind. Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.

LexJet Satin Light Block Polyester (7 Mil) is a satin-textured polyester film designed for the quick and easy production of all kinds of display graphics, including trade show graphics, banner stands and point of purchase displays. The satin surface is scratch and water resistant and produces exceptional image quality.

The base material is stable, durable and will not curl so that it will stay flat when it’s unrolled for display. Compatible with solvent, low-solvent, UV-curable and latex inks, LexJet Satin Light Block Polyester does not need to be laminated: Just print, trim and ship. The 100-percent opaque, anti-static gray light-block backing layer ensures that light will not shine through the image from behind.

Expand International has certified LexJet Satin Light Block Polyester (7 Mil) for use in their line of retractable and non-retractable displays.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SL3600
Product Name Satin Light Block Polyester (7 Mil) 36in x 100ft
Basis Weight 238 gsm (7.02 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Chocolate - Crinkle Paper - CP10G - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details