LexJet Corporation Enhanced Matte Paper- 8.5in x 11in S041914

Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.
Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Suppliers

Company
Product
Description
Supplier Links
Enhanced Matte Paper- 8.5in x 11in - S041914 - LexJet Corporation
Sarasota, FL, USA
Enhanced Matte Paper- 8.5in x 11in
S041914
Enhanced Matte Paper- 8.5in x 11in S041914
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome™ Inks, EPSON Archival™ Inks, and DuraBrite™ Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041914
Product Name Enhanced Matte Paper- 8.5in x 11in
Basis Weight 192 gsm (5.66 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 926 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
7 Mil Absolute Backlit- 60in x 100ft - AB60100 - LexJet Corporation
Specs
Thickness 7 mil (178 µm)
Width 60 inch (1524 mm)
Length 33.33 yd (30.48 m)
View Details