LexJet Corporation Sunset Fibre Elite 285g- 60in x 50ft SFE6050

Description
Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books. LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.
Description
Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books. LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Elite 285g- 60in x 50ft - SFE6050 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Elite 285g- 60in x 50ft
SFE6050
Sunset Fibre Elite 285g- 60in x 50ft SFE6050
Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books. LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.

Sunset Fibre Elite is a 285 g, 14-mil fibre-based paper designed for color and black-and-white photographic reproductions of the highest quality. Even smoother and glossier than LexJet’s award-winning Sunset Fibre Gloss paper, Sunset Fibre Elite delivers the wide color gamut required for exceptional reproduction of detailed color and black-and-white photography. Use Sunset Fibre Elite to elevate the value of your fine-art photography, photo restoration work, memory albums, and photo books.

LexJet Sunset Fibre Elite can be used on many pigment and dye ink printers from Canon, Epson, and HP. Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.

LexJet Sunset Fibre Elite is a 2009 Hot One Award winner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SFE6050
Product Name Sunset Fibre Elite 285g- 60in x 50ft
Basis Weight 285 gsm (8.41 osy)
Unlock Full Specs
to access all available technical data

Similar Products

TOUGHcoat 3R DuPont Tyvek 36in x 50ft - AQTVK3650 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 36 inch (914 mm)
Length 16.67 yd (15.24 m)
View Details
Paper Napkins -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details