LexJet Corporation Exhibition Canvas Gloss- 60in x 40ft S045246

Description
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features soft-gloss surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.
Description
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features soft-gloss surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

Suppliers

Company
Product
Description
Supplier Links
Exhibition Canvas Gloss- 60in x 40ft - S045246 - LexJet Corporation
Sarasota, FL, USA
Exhibition Canvas Gloss- 60in x 40ft
S045246
Exhibition Canvas Gloss- 60in x 40ft S045246
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features soft-gloss surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features soft-gloss surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045246
Product Name Exhibition Canvas Gloss- 60in x 40ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Matte Film- 36in x 120ft - 51642B - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 40 yd (36.58 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Unisource Worldwide, Inc.
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details