LexJet Corporation DisplayTrans Backlight Film Matte- 44in x 100ft S045118

Description
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.
Description
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Suppliers

Company
Product
Description
Supplier Links
DisplayTrans Backlight Film Matte- 44in x 100ft - S045118 - LexJet Corporation
Sarasota, FL, USA
DisplayTrans Backlight Film Matte- 44in x 100ft
S045118
DisplayTrans Backlight Film Matte- 44in x 100ft S045118
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045118
Product Name DisplayTrans Backlight Film Matte- 44in x 100ft
Width 44 inch (1118 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Red - Crinkle Paper - CP10E - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details