LexJet Corporation Sunset Photo eSatin Paper 300g- 13in x 19in SPES1319

Description
LexJet's next-generation Sunset Photo eSatin 300g is a premium-quality, resin-coated inkjet photo paper that professional photographers rave about. They like it because the prints they deliver to their customers feel noticeably thicker, heavier, and more durable than mass-market inkjet photo papers; the latest generation is even thicker than before at 11.5 mil. The slightly textured, satin (or luster) surface is like the E-surface papers that were popular in darkroom printing. The print surface doesn’t show fingerprints or reflect glare like glossy papers. This paper’s excellent ink retention properties produce an exceptionally large color gamut for bright, realistically saturated colors and accurate skin tones. Plus, the latest version has an even wider color gamut and an improved white point for greater contrast. LexJet Sunset Photo eSatin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Photo eSatin is a 2008 Hot One Award winner.
Description
LexJet's next-generation Sunset Photo eSatin 300g is a premium-quality, resin-coated inkjet photo paper that professional photographers rave about. They like it because the prints they deliver to their customers feel noticeably thicker, heavier, and more durable than mass-market inkjet photo papers; the latest generation is even thicker than before at 11.5 mil. The slightly textured, satin (or luster) surface is like the E-surface papers that were popular in darkroom printing. The print surface doesn’t show fingerprints or reflect glare like glossy papers. This paper’s excellent ink retention properties produce an exceptionally large color gamut for bright, realistically saturated colors and accurate skin tones. Plus, the latest version has an even wider color gamut and an improved white point for greater contrast. LexJet Sunset Photo eSatin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Photo eSatin is a 2008 Hot One Award winner.

Suppliers

Company
Product
Description
Supplier Links
Sunset Photo eSatin Paper 300g- 13in x 19in - SPES1319 - LexJet Corporation
Sarasota, FL, USA
Sunset Photo eSatin Paper 300g- 13in x 19in
SPES1319
Sunset Photo eSatin Paper 300g- 13in x 19in SPES1319
LexJet's next-generation Sunset Photo eSatin 300g is a premium-quality, resin-coated inkjet photo paper that professional photographers rave about. They like it because the prints they deliver to their customers feel noticeably thicker, heavier, and more durable than mass-market inkjet photo papers; the latest generation is even thicker than before at 11.5 mil. The slightly textured, satin (or luster) surface is like the E-surface papers that were popular in darkroom printing. The print surface doesn’t show fingerprints or reflect glare like glossy papers. This paper’s excellent ink retention properties produce an exceptionally large color gamut for bright, realistically saturated colors and accurate skin tones. Plus, the latest version has an even wider color gamut and an improved white point for greater contrast. LexJet Sunset Photo eSatin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera. Color profiles are available for many models. All rolls require a 3-in. spindle or core adapter. LexJet Sunset Photo eSatin is a 2008 Hot One Award winner.

LexJet's next-generation Sunset Photo eSatin 300g is a premium-quality, resin-coated inkjet photo paper that professional photographers rave about. They like it because the prints they deliver to their customers feel noticeably thicker, heavier, and more durable than mass-market inkjet photo papers; the latest generation is even thicker than before at 11.5 mil. The slightly textured, satin (or luster) surface is like the E-surface papers that were popular in darkroom printing. The print surface doesn’t show fingerprints or reflect glare like glossy papers. This paper’s excellent ink retention properties produce an exceptionally large color gamut for bright, realistically saturated colors and accurate skin tones. Plus, the latest version has an even wider color gamut and an improved white point for greater contrast.

LexJet Sunset Photo eSatin 300g can be used on many pigment and dye ink printers from Canon, Epson, and HP, and is engineered for the latest inksets, including Canon Lucia, Epson UltraChrome K3 HDR and HP Vivera.

Color profiles are available for many models.

All rolls require a 3-in. spindle or core adapter.

LexJet Sunset Photo eSatin is a 2008 Hot One Award winner.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SPES1319
Product Name Sunset Photo eSatin Paper 300g- 13in x 19in
Basis Weight 300 gsm (8.85 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9389 - F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 73 gsm (2.15 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details