LexJet Corporation Simple CarpetAd- 54in x 20ft SCA5420

Description
LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple CarpetAd- 54in x 20ft - SCA5420 - LexJet Corporation
Sarasota, FL, USA
Simple CarpetAd- 54in x 20ft
SCA5420
Simple CarpetAd- 54in x 20ft SCA5420
LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

LexJet's Simple CarpetAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching temporary floor decals and point of purchase advertising that will be applied to indoor carpeted floors. The vinyl is backed by a removable adhesive that bonds well to most low-pile carpets and is removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple CarpetAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SCA5420
Product Name Simple CarpetAd- 54in x 20ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® - 9221-2 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 47 gsm (1.39 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details