LexJet Corporation Premium Matte Paper- 24in x 200ft PRM2420

Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.
Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Premium Matte Paper- 24in x 200ft - PRM2420 - LexJet Corporation
Sarasota, FL, USA
Premium Matte Paper- 24in x 200ft
PRM2420
Premium Matte Paper- 24in x 200ft PRM2420
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.

 

LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PRM2420
Product Name Premium Matte Paper- 24in x 200ft
Basis Weight 200 gsm (5.9 osy)
Unlock Full Specs
to access all available technical data

Similar Products

SCOTT® Standard Roll Bath Tissue (4 x 4.5) - KCC 04460 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 13in x 19in - 13633041 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details