LexJet Corporation Exhibition Canvas Satin- 60in x 40ft S045253

Description
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a semi-gloss satin surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.
Description
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a semi-gloss satin surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

Suppliers

Company
Product
Description
Supplier Links
Exhibition Canvas Satin- 60in x 40ft - S045253 - LexJet Corporation
Sarasota, FL, USA
Exhibition Canvas Satin- 60in x 40ft
S045253
Exhibition Canvas Satin- 60in x 40ft S045253
An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a semi-gloss satin surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

An acid free, lignin free heavyweight cotton-poly blend, this elegantly textured canvas features a semi-gloss satin surface with a bright white point, exceptionally high Dmax and wide color gamut. The canvas base is enhanced with elastic polymers providing high tensile strength and flexibility for gallery wrap stretching without cracking.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045253
Product Name Exhibition Canvas Satin- 60in x 40ft
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
18
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details