LexJet Corporation Strip Mesh Plus (8 oz)- 72in x 164ft SMP183050

Description
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.
Description
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.

Suppliers

Company
Product
Description
Supplier Links
Strip Mesh Plus (8 oz)- 72in x 164ft - SMP183050 - LexJet Corporation
Sarasota, FL, USA
Strip Mesh Plus (8 oz)- 72in x 164ft
SMP183050
Strip Mesh Plus (8 oz)- 72in x 164ft SMP183050
Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing. Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through. Please contact a LexJet representative for 72" and wider material.

Ultraflex Strip Mesh Plus comes with a PVC backing, it is an 8 oz. PVC coated polyester mesh, and is printable on one side with UV, Solvent or Screen printers. The back-side of the mesh has a protective and air-tight backer which prevents ink spray when printing and helps feed the material through the printer. This backer may be easily peeled off after printing.

Strip Mesh Plus is best suited for front-lit signs and banners and allows 37% air-flow through.

Please contact a LexJet representative for 72" and wider material.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SMP183050
Product Name Strip Mesh Plus (8 oz)- 72in x 164ft
Basis Weight 271 gsm (8 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9100-E - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 90 gsm (2.65 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details