LexJet Corporation PSA Fabric - Aqueous 24in x 20ft PT2420

Description
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:
Description
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:

Suppliers

Company
Product
Description
Supplier Links
PSA Fabric - Aqueous 24in x 20ft - PT2420 - LexJet Corporation
Sarasota, FL, USA
PSA Fabric - Aqueous 24in x 20ft
PT2420
PSA Fabric - Aqueous 24in x 20ft PT2420
Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.  View the video below to see Photo Tex in action:

Photo Tex adhesive-back fabric sticks to any non-porous flat surface and removes easily with no residue for sharp-looking, seamless graphics and superior photographic images every time. Photo Tex is ideal for life-size photographic cut-outs for walls and wall murals. It also works great for a variety of indoor and outdoor applications, including windows, backlits, doors, sign boards, and other flat surfaces. The adhesive is removable, reusable, and repositionable. It does not remove paint from a primed wall, is safe to apply over wallpaper, applies without wrinkles, and does not rip. This version of Photo Tex is compatible with aqueous inkjet printers using pigmented inks.

 View the video below to see Photo Tex in action:

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PT2420
Product Name PSA Fabric - Aqueous 24in x 20ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Bath Tissue - BWK 6170 - JIT Packaging
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Photo Rag 308 g - 24in x 36in - 13640306 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 308 gsm (9.09 osy)
Thickness 18.9 mil (480 µm)
View Details