LexJet Corporation Hot Press Natural- 8.5in x 11in S042317

Description
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.
Description
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

Suppliers

Company
Product
Description
Supplier Links
Hot Press Natural- 8.5in x 11in - S042317 - LexJet Corporation
Sarasota, FL, USA
Hot Press Natural- 8.5in x 11in
S042317
Hot Press Natural- 8.5in x 11in S042317
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042317
Product Name Hot Press Natural- 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9389 - F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 73 gsm (2.15 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details