LexJet Corporation Enhanced Matte Paper- 17in x 22in S041908

Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome Inks, EPSON Archival Inks, and DuraBrite Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.
Description
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome Inks, EPSON Archival Inks, and DuraBrite Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Suppliers

Company
Product
Description
Supplier Links
Enhanced Matte Paper- 17in x 22in - S041908 - LexJet Corporation
Sarasota, FL, USA
Enhanced Matte Paper- 17in x 22in
S041908
Enhanced Matte Paper- 17in x 22in S041908
For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome Inks, EPSON Archival Inks, and DuraBrite Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

For photographers seeking a flat matte surface, EPSON Enhanced Matte Paper is the ideal choice. This bright white paper is perfect for images that do not require gloss. It yields highly saturated images, while maintaining excellent highlight and shadow detail. Designed primarily for use with UltraChrome Inks, EPSON Archival Inks, and DuraBrite Inks, this versatile paper can also be used with dye-based inks. Hobbyists, professional photographers and digital artists alike will find EPSON Enhanced Matte Paper a remarkable solution for any project.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041908
Product Name Enhanced Matte Paper- 17in x 22in
Basis Weight 192 gsm (5.66 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9102-D - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 82 gsm (2.42 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details