LexJet Corporation TOUGHcoat Water-Resistant Self Adhesive Polypropylene- 50in x 100ft PPSA50

Description
LexJet's TOUGHcoat™ Water Resistant Self-Adhesive Polypropylene is a 6.5-mil, adhesive-backed polypropylene film that lets you produce spectacular, brilliantly colored graphics that will last up to eight months outdoors without lamination. The TOUGHcoat™ technology makes the film exceptionally resistant to water and abrasion. The 120° white point provides colors that pop, and the coating supports an expanded color gamut for hard-to-hit spot colors. The strong, permanent solvent-based adhesive sticks to a wide range of substrates, including rigid PVCs, foamboards, and aluminum. Use LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene as a cost-effective alternative to adhesive-backed vinyl. LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene is compatible with dye and pigment aqueous inks on thermal and piezo inkjet printers.
Description
LexJet's TOUGHcoat™ Water Resistant Self-Adhesive Polypropylene is a 6.5-mil, adhesive-backed polypropylene film that lets you produce spectacular, brilliantly colored graphics that will last up to eight months outdoors without lamination. The TOUGHcoat™ technology makes the film exceptionally resistant to water and abrasion. The 120° white point provides colors that pop, and the coating supports an expanded color gamut for hard-to-hit spot colors. The strong, permanent solvent-based adhesive sticks to a wide range of substrates, including rigid PVCs, foamboards, and aluminum. Use LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene as a cost-effective alternative to adhesive-backed vinyl. LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene is compatible with dye and pigment aqueous inks on thermal and piezo inkjet printers.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat Water-Resistant Self Adhesive Polypropylene- 50in x 100ft - PPSA50 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat Water-Resistant Self Adhesive Polypropylene- 50in x 100ft
PPSA50
TOUGHcoat Water-Resistant Self Adhesive Polypropylene- 50in x 100ft PPSA50
LexJet's TOUGHcoat™ Water Resistant Self-Adhesive Polypropylene is a 6.5-mil, adhesive-backed polypropylene film that lets you produce spectacular, brilliantly colored graphics that will last up to eight months outdoors without lamination. The TOUGHcoat™ technology makes the film exceptionally resistant to water and abrasion. The 120° white point provides colors that pop, and the coating supports an expanded color gamut for hard-to-hit spot colors. The strong, permanent solvent-based adhesive sticks to a wide range of substrates, including rigid PVCs, foamboards, and aluminum. Use LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene as a cost-effective alternative to adhesive-backed vinyl. LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene is compatible with dye and pigment aqueous inks on thermal and piezo inkjet printers.

LexJet's TOUGHcoat™ Water Resistant Self-Adhesive Polypropylene is a 6.5-mil, adhesive-backed polypropylene film that lets you produce spectacular, brilliantly colored graphics that will last up to eight months outdoors without lamination. The TOUGHcoat™ technology makes the film exceptionally resistant to water and abrasion.

The 120° white point provides colors that pop, and the coating supports an expanded color gamut for hard-to-hit spot colors. The strong, permanent solvent-based adhesive sticks to a wide range of substrates, including rigid PVCs, foamboards, and aluminum.

Use LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene as a cost-effective alternative to adhesive-backed vinyl.

LexJet TOUGHcoat™ Water-Resistant Self-Adhesive Polypropylene is compatible with dye and pigment aqueous inks on thermal and piezo inkjet printers.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PPSA50
Product Name TOUGHcoat Water-Resistant Self Adhesive Polypropylene- 50in x 100ft
Thickness 6.5 mil (165 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9428 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 80 gsm (2.36 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details