LexJet Corporation Premium Solvent Backlit Gloss (8 Mil)- 60in x 100ft PSBLG60

Description
LexJet Premium Solvent Backlit Gloss (8 Mil) is a strong, glossy-coated polyester film that enables you to produce great-looking, weather-resistant backlit images on solvent-ink and UV-curable printers. The base film itself is designed not to warp, even after lengthy exposure to the heat from the lightbox. The ink-receptive gloss coating on the front can handle high ink loads for maximum color density and brilliant color reproduction in the printed images. Plus, this film has the scratch-resistance and water-resistance needed to produce graphics that can be displayed indoors or outdoors without lamination. The light-diffusing back-coat ensures even illumination from the lightbox at night as well as the ability to clearly see high-contrast images when they are front lit during the day. LexJet Premium Solvent Backlit Gloss (8 Mil) produces optimized image quality with the low solvent and solvent inks used by many popular makes and models of printers. But it also works well with UV-curable inks, too!
Description
LexJet Premium Solvent Backlit Gloss (8 Mil) is a strong, glossy-coated polyester film that enables you to produce great-looking, weather-resistant backlit images on solvent-ink and UV-curable printers. The base film itself is designed not to warp, even after lengthy exposure to the heat from the lightbox. The ink-receptive gloss coating on the front can handle high ink loads for maximum color density and brilliant color reproduction in the printed images. Plus, this film has the scratch-resistance and water-resistance needed to produce graphics that can be displayed indoors or outdoors without lamination. The light-diffusing back-coat ensures even illumination from the lightbox at night as well as the ability to clearly see high-contrast images when they are front lit during the day. LexJet Premium Solvent Backlit Gloss (8 Mil) produces optimized image quality with the low solvent and solvent inks used by many popular makes and models of printers. But it also works well with UV-curable inks, too!

Suppliers

Company
Product
Description
Supplier Links
Premium Solvent Backlit Gloss (8 Mil)- 60in x 100ft - PSBLG60 - LexJet Corporation
Sarasota, FL, USA
Premium Solvent Backlit Gloss (8 Mil)- 60in x 100ft
PSBLG60
Premium Solvent Backlit Gloss (8 Mil)- 60in x 100ft PSBLG60
LexJet Premium Solvent Backlit Gloss (8 Mil) is a strong, glossy-coated polyester film that enables you to produce great-looking, weather-resistant backlit images on solvent-ink and UV-curable printers. The base film itself is designed not to warp, even after lengthy exposure to the heat from the lightbox. The ink-receptive gloss coating on the front can handle high ink loads for maximum color density and brilliant color reproduction in the printed images. Plus, this film has the scratch-resistance and water-resistance needed to produce graphics that can be displayed indoors or outdoors without lamination. The light-diffusing back-coat ensures even illumination from the lightbox at night as well as the ability to clearly see high-contrast images when they are front lit during the day. LexJet Premium Solvent Backlit Gloss (8 Mil) produces optimized image quality with the low solvent and solvent inks used by many popular makes and models of printers. But it also works well with UV-curable inks, too!

LexJet Premium Solvent Backlit Gloss (8 Mil) is a strong, glossy-coated polyester film that enables you to produce great-looking, weather-resistant backlit images on solvent-ink and UV-curable printers. The base film itself is designed not to warp, even after lengthy exposure to the heat from the lightbox.

The ink-receptive gloss coating on the front can handle high ink loads for maximum color density and brilliant color reproduction in the printed images. Plus, this film has the scratch-resistance and water-resistance needed to produce graphics that can be displayed indoors or outdoors without lamination. The light-diffusing back-coat ensures even illumination from the lightbox at night as well as the ability to clearly see high-contrast images when they are front lit during the day.

LexJet Premium Solvent Backlit Gloss (8 Mil) produces optimized image quality with the low solvent and solvent inks used by many popular makes and models of printers. But it also works well with UV-curable inks, too!

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PSBLG60
Product Name Premium Solvent Backlit Gloss (8 Mil)- 60in x 100ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Synthetic Liquid Filtration Media - LyPore® MB - 9031 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 70 gsm (2.06 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type E56 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details