LexJet Corporation Universal Photo Semi-Gloss Paper- 36in x 100ft Q1421A

Description
Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.
Description
Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.

Suppliers

Company
Product
Description
Supplier Links
Universal Photo Semi-Gloss Paper- 36in x 100ft - Q1421A - LexJet Corporation
Sarasota, FL, USA
Universal Photo Semi-Gloss Paper- 36in x 100ft
Q1421A
Universal Photo Semi-Gloss Paper- 36in x 100ft Q1421A
Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.

Capture warm, rich colors that last with HP Semi-Gloss Photo Paper. Low-glare, satin-finish paper works with the HP DesignJet printers and HP DesignJet Ink Systems to create professional, photo-quality prints. Specially designed to resist fingerprints and color fading, this high-quality photo paper is perfect for indoor posters, displays and signs.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1421A
Product Name Universal Photo Semi-Gloss Paper- 36in x 100ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
40 lb. Kraft - Crinkle Paper - CP40A - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details