LexJet Corporation Photo Paper- 8.5in x 11 in S041141

Description
EPSON Photo Paper is specifically designed for creating brilliant, life-like photographs right from your EPSON Stylus Color or Stylus Photo printer. This paper has a rich, glossy texture and a 52 lb. weight that makes printed images look and feel just like photographs. Plus, the Photo Paper features microperforated edges, which allow you to easily trim the edges from your photos for borderless prints ­ just like a real picture from the photo lab (4x6 size only).
Description
EPSON Photo Paper is specifically designed for creating brilliant, life-like photographs right from your EPSON Stylus Color or Stylus Photo printer. This paper has a rich, glossy texture and a 52 lb. weight that makes printed images look and feel just like photographs. Plus, the Photo Paper features microperforated edges, which allow you to easily trim the edges from your photos for borderless prints ­ just like a real picture from the photo lab (4x6 size only).

Suppliers

Company
Product
Description
Supplier Links
Photo Paper- 8.5in x 11 in - S041141 - LexJet Corporation
Sarasota, FL, USA
Photo Paper- 8.5in x 11 in
S041141
Photo Paper- 8.5in x 11 in S041141
EPSON Photo Paper is specifically designed for creating brilliant, life-like photographs right from your EPSON Stylus Color or Stylus Photo printer. This paper has a rich, glossy texture and a 52 lb. weight that makes printed images look and feel just like photographs. Plus, the Photo Paper features microperforated edges, which allow you to easily trim the edges from your photos for borderless prints ­ just like a real picture from the photo lab (4x6 size only).

EPSON Photo Paper is specifically designed for creating brilliant, life-like photographs right from your EPSON Stylus Color or Stylus Photo printer. This paper has a rich, glossy texture and a 52 lb. weight that makes printed images look and feel just like photographs. Plus, the Photo Paper features microperforated edges, which allow you to easily trim the edges from your photos for borderless prints ­ just like a real picture from the photo lab (4x6 size only).

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S041141
Product Name Photo Paper- 8.5in x 11 in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Microglass Filtration Media - LyPore® XL - 9102 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 105 gsm (3.1 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
10 lb. Royal Blue - Crinkle Paper - CP10H - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details