LexJet Corporation Artist Matte Canvas- 24in x 20ft Q8704A-1

Description
HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.
Description
HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.

Suppliers

Company
Product
Description
Supplier Links
Artist Matte Canvas- 24in x 20ft - Q8704A-1 - LexJet Corporation
Sarasota, FL, USA
Artist Matte Canvas- 24in x 20ft
Q8704A-1
Artist Matte Canvas- 24in x 20ft Q8704A-1
HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.

HP Artist Matte Canvas is ideal for printing high-quality, fine art reproductions and photographs at an affordable price. This mid-grade artist canvas features a bright-white coating and matte finish.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q8704A-1
Product Name Artist Matte Canvas- 24in x 20ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Water-Resistant Self Adhesive Poly Poster Matte (9 Mil)- 50in x 100ft - 220069-00 - LexJet Corporation
Specs
Thickness 9 mil (229 µm)
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details