LexJet Corporation 15 oz. Suede- 64in x 150ft SUEDE1564150

Description
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.
Description
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
15 oz. Suede- 64in x 150ft - SUEDE1564150 - LexJet Corporation
Sarasota, FL, USA
15 oz. Suede- 64in x 150ft
SUEDE1564150
15 oz. Suede- 64in x 150ft SUEDE1564150
Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail. The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal. dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals. It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Imagine if you could print artwork on suede! That's what dreamScape™ 15 oz. Suede wallcovering material resembles. The lightly stippled surface has the same type of nap and random, natural texture of a luxurious suede fabric. The texture adds warmth to the print without disrupting print detail.

The material is fully compliant with all fire codes for indoor commercial installation and engineered for ease of installation and removal.

dreamScape™ 15 oz. Suede is a popular option for all kinds of wall murals.

It can be printed on a wide variety of printers that use solvent, low solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SUEDE1564150
Product Name 15 oz. Suede- 64in x 150ft
Width 64 inch (1626 mm)
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details