LexJet Corporation Premium Matte Paper- 60in x 100ft PRM6010

Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.
Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Premium Matte Paper- 60in x 100ft - PRM6010 - LexJet Corporation
Sarasota, FL, USA
Premium Matte Paper- 60in x 100ft
PRM6010
Premium Matte Paper- 60in x 100ft PRM6010
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.

 

LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PRM6010
Product Name Premium Matte Paper- 60in x 100ft
Basis Weight 200 gsm (5.9 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Slate Gray - Crinkle Paper - CP10Y - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details