LexJet Corporation Cold Press Bright White- 60in x 50ft S042316

Description
EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.
Description
EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.

Suppliers

Company
Product
Description
Supplier Links
Cold Press Bright White- 60in x 50ft - S042316 - LexJet Corporation
Sarasota, FL, USA
Cold Press Bright White- 60in x 50ft
S042316
Cold Press Bright White- 60in x 50ft S042316
EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.

EPSON Cold Press Bright White is an acid free, 100% cotton rag paper with a bright white, textured surface. This 21 mil, 240gsm paper has an extremely-high color gamut and black density perfect for artists and photographers looking for a bright white, textured surface.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042316
Product Name Cold Press Bright White- 60in x 50ft
Paper and Paperboard Graphic Arts / Fine Arts
Unlock Full Specs
to access all available technical data

Similar Products

Back Print Backlit Film- 24in x 66ft - 0850V077 - LexJet Corporation
Specs
Thickness 5 mil (127 µm)
Width 24 inch (610 mm)
Length 22 yd (20.12 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details