LexJet Corporation Simple Indoor FloorAd- 54in x 150ft SIFA54150

Description
LexJet's Simple FloorAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. The vinyl is backed by a high performance, removable adhesive that bonds well to commercial tile, sealed concrete and linoleum and is cleanly removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple FloorAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
LexJet's Simple FloorAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. The vinyl is backed by a high performance, removable adhesive that bonds well to commercial tile, sealed concrete and linoleum and is cleanly removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple FloorAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Simple Indoor FloorAd- 54in x 150ft - SIFA54150 - LexJet Corporation
Sarasota, FL, USA
Simple Indoor FloorAd- 54in x 150ft
SIFA54150
Simple Indoor FloorAd- 54in x 150ft SIFA54150
LexJet's Simple FloorAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. The vinyl is backed by a high performance, removable adhesive that bonds well to commercial tile, sealed concrete and linoleum and is cleanly removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple FloorAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

LexJet's Simple FloorAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. The vinyl is backed by a high performance, removable adhesive that bonds well to commercial tile, sealed concrete and linoleum and is cleanly removable for up to six months. For a warranted solution, combine with one of LexJet’s slip-resistant laminates. LexJet’s Simple FloorAd works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SIFA54150
Product Name Simple Indoor FloorAd- 54in x 150ft
Thickness 11 mil (279 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details