LexJet Corporation Cold Press Natural- 17in x 22in S042301

Description
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.
Description
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

Suppliers

Company
Product
Description
Supplier Links
Cold Press Natural- 17in x 22in - S042301 - LexJet Corporation
Sarasota, FL, USA
Cold Press Natural- 17in x 22in
S042301
Cold Press Natural- 17in x 22in S042301
EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

EPSON Cold Press Natural is an acid free, 100% cotton rag paper with a warm textured surface. This 21 mil, 340gsm inkjet paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a natural toned, textured surface.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042301
Product Name Cold Press Natural- 17in x 22in
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Newsprint
View Details