LexJet Corporation UltraCanvas Heavy C285- 98in x 164ft UCAHC285250050

Description
Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.
Description
Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.

Suppliers

Company
Product
Description
Supplier Links
UltraCanvas Heavy C285- 98in x 164ft - UCAHC285250050 - LexJet Corporation
Sarasota, FL, USA
UltraCanvas Heavy C285- 98in x 164ft
UCAHC285250050
UltraCanvas Heavy C285- 98in x 164ft UCAHC285250050
Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.

Ultraflex UltraCanvas Heavy C285 is an 8.5 oz and is woven 100% polyester that can be printed with eco solvent, latex, solvent and UV inks. The back side has also been treated for use with dye sublimation inks. Its heavy canvas structure makes it ideal for many different indoor and short-term outdoor applications which require a “sturdier” look and feel than traditional canvas prints. Available in widths ranging from 98” to 198”.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number UCAHC285250050
Product Name UltraCanvas Heavy C285- 98in x 164ft
Basis Weight 280 gsm (8.26 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
NOMEX® Medium Density Paper 400 Series - 464 LAM - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Museum Etching 350 g - 17in x 22in - 10641424 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details