LexJet Corporation 3 Mil TransMark- 60in x 150ft TM360150

Description
General Formulation’s TransMark (Concept 225) is a 3.2-mil premium translucent vinyl with uniform light diffusion properties. It can be used to produce backlit displays for taxi tops, bus displays, menu boards, and other applications. TransMark offers an excellent bond to a wide variety of substrates, yet removes cleanly for up to one year. For taxi top applications, combine TransMark with a pressure sensitive laminate. CBS Outdoor approved. TransMark works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.
Description
General Formulation’s TransMark (Concept 225) is a 3.2-mil premium translucent vinyl with uniform light diffusion properties. It can be used to produce backlit displays for taxi tops, bus displays, menu boards, and other applications. TransMark offers an excellent bond to a wide variety of substrates, yet removes cleanly for up to one year. For taxi top applications, combine TransMark with a pressure sensitive laminate. CBS Outdoor approved. TransMark works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
3 Mil TransMark- 60in x 150ft - TM360150 - LexJet Corporation
Sarasota, FL, USA
3 Mil TransMark- 60in x 150ft
TM360150
3 Mil TransMark- 60in x 150ft TM360150
General Formulation’s TransMark (Concept 225) is a 3.2-mil premium translucent vinyl with uniform light diffusion properties. It can be used to produce backlit displays for taxi tops, bus displays, menu boards, and other applications. TransMark offers an excellent bond to a wide variety of substrates, yet removes cleanly for up to one year. For taxi top applications, combine TransMark with a pressure sensitive laminate. CBS Outdoor approved. TransMark works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

General Formulation’s TransMark (Concept 225) is a 3.2-mil premium translucent vinyl with uniform light diffusion properties. It can be used to produce backlit displays for taxi tops, bus displays, menu boards, and other applications. TransMark offers an excellent bond to a wide variety of substrates, yet removes cleanly for up to one year. For taxi top applications, combine TransMark with a pressure sensitive laminate. CBS Outdoor approved. TransMark works well on a wide variety of printers that use solvent, low-solvent, and UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number TM360150
Product Name 3 Mil TransMark- 60in x 150ft
Thickness 3.2 mil (81.28 µm)
Unlock Full Specs
to access all available technical data

Similar Products

7 Mil Absolute Backlit- 42in x 100ft - AB42100 - LexJet Corporation
Specs
Thickness 7 mil (178 µm)
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details