LexJet Corporation Premium Matte Paper- 42in x 100ft PRM4210

Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.
Description
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
Premium Matte Paper- 42in x 100ft - PRM4210 - LexJet Corporation
Sarasota, FL, USA
Premium Matte Paper- 42in x 100ft
PRM4210
Premium Matte Paper- 42in x 100ft PRM4210
LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.   LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

LexJet's Premium Matte Paper bridges the gap between presentation paper and photo paper. It provides the high ink-load retention needed for saturated colors, quality images, and brilliant colors. Yet this fast-drying paper also works well with thermal laminating films, making this paper ideal for producing high-impact graphics that will be laminated. It is often used by shops who want a low-cost way to produce high volumes of POP displays.

 

LexJet Premium Matte Paper works with dye or pigment inks and thermal and piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PRM4210
Product Name Premium Matte Paper- 42in x 100ft
Basis Weight 200 gsm (5.9 osy)
Unlock Full Specs
to access all available technical data

Similar Products

TOUGHcoat 3R DuPont Tyvek 36in x 50ft - AQTVK3650 - LexJet Corporation
Specs
Thickness 11 mil (279 µm)
Width 36 inch (914 mm)
Length 16.67 yd (15.24 m)
View Details
Facial Tissue -  - Kimberly-Clark Professional
Kimberly-Clark Professional
Specs
Paper and Paperboard Tissue / Sanitary
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details