LexJet Corporation Sunset Etching Greeting Card Envelopes- 5.75in x 7.687in SECLGENV

Description
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 
Description
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Suppliers

Company
Product
Description
Supplier Links
Sunset Etching Greeting Card Envelopes- 5.75in x 7.687in - SECLGENV - LexJet Corporation
Sarasota, FL, USA
Sunset Etching Greeting Card Envelopes- 5.75in x 7.687in
SECLGENV
Sunset Etching Greeting Card Envelopes- 5.75in x 7.687in SECLGENV
Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio. The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Produce your own custom greeting cards with an artistic touch using LexJet Sunset Etching Greeting Cards.  The 220 gsm dual-sided scored paper features a warm etching-like finish consistent with the high quality standards of the rest of the Sunset Fine Art portfolio.

The cards are available in two different finished sizes – 5.813 in. x 9 in. scored card folded to 5.813 in. x 4.5 in., or 7.375 in. x 11 in. card folded to 7.375 in. x 5.5 in.  The cards are available in bulk, or as a kit which includes matching Type 6 envelopes with Baronial Style Flaps. 

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SECLGENV
Product Name Sunset Etching Greeting Card Envelopes- 5.75in x 7.687in
Width 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Heavy FR- 42in x 100ft - 3P-10142 - LexJet Corporation
Specs
Width 42 inch (1067 mm)
Length 33.33 yd (30.48 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details