LexJet Corporation DisplayTrans Backlight Film Matte- 24in x 100ft S045116

Description
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.
Description
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Suppliers

Company
Product
Description
Supplier Links
DisplayTrans Backlight Film Matte- 24in x 100ft - S045116 - LexJet Corporation
Sarasota, FL, USA
DisplayTrans Backlight Film Matte- 24in x 100ft
S045116
DisplayTrans Backlight Film Matte- 24in x 100ft S045116
Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Engineered for creating backlit signage to be used in a lightbox, this opaque, polyester film features a state-of-the-art opacifying layer that diffuses light throughout the printed image so that it is evenly lit. Images are front printed on a micro porous surface engineered to hold heavy ink loads while maintaining vivid color reproduction. Blacks look deep and dark, colors are vibrant, and flesh tones are warm.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S045116
Product Name DisplayTrans Backlight Film Matte- 24in x 100ft
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 993 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical; Other Markets; 3-Dimensional Parts
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
10 lb. Light Blue - Crinkle Paper - CP10M - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details