LexJet Corporation Universal High Gloss Photo Paper- 36in x 100ft Q1427A

Description
HP Universal High Gloss Photo Paper is a low-cost, glossy photo paper that looks impressive and is an economical choice for presentation graphics, displays and color presentations. It’s compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, ENCAD NovaJet 700 and 600 series, EPSON Stylus PRO 10000, 9000 and 7000 series, and ColorSpan.
Description
HP Universal High Gloss Photo Paper is a low-cost, glossy photo paper that looks impressive and is an economical choice for presentation graphics, displays and color presentations. It’s compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, ENCAD NovaJet 700 and 600 series, EPSON Stylus PRO 10000, 9000 and 7000 series, and ColorSpan.

Suppliers

Company
Product
Description
Supplier Links
Universal High Gloss Photo Paper- 36in x 100ft - Q1427A - LexJet Corporation
Sarasota, FL, USA
Universal High Gloss Photo Paper- 36in x 100ft
Q1427A
Universal High Gloss Photo Paper- 36in x 100ft Q1427A
HP Universal High Gloss Photo Paper is a low-cost, glossy photo paper that looks impressive and is an economical choice for presentation graphics, displays and color presentations. It’s compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, ENCAD NovaJet 700 and 600 series, EPSON Stylus PRO 10000, 9000 and 7000 series, and ColorSpan.

HP Universal High Gloss Photo Paper is a low-cost, glossy photo paper that looks impressive and is an economical choice for presentation graphics, displays and color presentations. It’s compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, ENCAD NovaJet 700 and 600 series, EPSON Stylus PRO 10000, 9000 and 7000 series, and ColorSpan.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1427A
Product Name Universal High Gloss Photo Paper- 36in x 100ft
Basis Weight 179 gsm (5.28 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® XL - 9104 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 100 gsm (2.95 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details