LexJet Corporation Somerset Velvet- 44in x 50ft SP91204

Description
Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.
Description
Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.

Suppliers

Company
Product
Description
Supplier Links
Somerset Velvet- 44in x 50ft - SP91204 - LexJet Corporation
Sarasota, FL, USA
Somerset Velvet- 44in x 50ft
SP91204
Somerset Velvet- 44in x 50ft SP91204
Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.

Somerset® has always been the first paper choice among serious artists and printmakers. Ever since the 1700s and the days of handmade paper, Somerset has enjoyed a reputation for quality that has continued to grow through the years. Now Epson brings you this old world paper, with an ink jet coating, to meet the quality requirements of the most demanding printmaker. Somerset Velvet for Epson is a 100% cotton, acid-free paper that delivers long-lasting prints when printed with EPSON Archival™ Ink or UltraChrome™ Ink.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SP91204
Product Name Somerset Velvet- 44in x 50ft
Basis Weight 255 gsm (7.52 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9355 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 143 gsm (4.22 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 419 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details