LexJet Corporation 5 Mil Gloss Polyester- 42in x 100ft WP542

Description
LexJet 5 Mil Gloss Polyester has an instant-dry microporous coating with vibrant color capabilities. This product solution is primarily designed for rollable trade show and point-of-purchase graphics using pop-up and retractable display hardware. It is a cost-effective alternative to other similar blockout polyester materials. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features Thermal laminate compatible Instant dry Thermal and piezo printer compatible Bright white base High gloss finish Perfect for trade show and point-of-purchase display graphics
Description
LexJet 5 Mil Gloss Polyester has an instant-dry microporous coating with vibrant color capabilities. This product solution is primarily designed for rollable trade show and point-of-purchase graphics using pop-up and retractable display hardware. It is a cost-effective alternative to other similar blockout polyester materials. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features Thermal laminate compatible Instant dry Thermal and piezo printer compatible Bright white base High gloss finish Perfect for trade show and point-of-purchase display graphics

Suppliers

Company
Product
Description
Supplier Links
5 Mil Gloss Polyester- 42in x 100ft - WP542 - LexJet Corporation
Sarasota, FL, USA
5 Mil Gloss Polyester- 42in x 100ft
WP542
5 Mil Gloss Polyester- 42in x 100ft WP542
LexJet 5 Mil Gloss Polyester has an instant-dry microporous coating with vibrant color capabilities. This product solution is primarily designed for rollable trade show and point-of-purchase graphics using pop-up and retractable display hardware. It is a cost-effective alternative to other similar blockout polyester materials. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers. Features Thermal laminate compatible Instant dry Thermal and piezo printer compatible Bright white base High gloss finish Perfect for trade show and point-of-purchase display graphics

LexJet 5 Mil Gloss Polyester has an instant-dry microporous coating with vibrant color capabilities. This product solution is primarily designed for rollable trade show and point-of-purchase graphics using pop-up and retractable display hardware. It is a cost-effective alternative to other similar blockout polyester materials. Partner this product with one of our PreLume laminates and the result is a bright white, high-impact, rollable graphic that will stand up to your most abusive customers.

Features

  • Thermal laminate compatible
  • Instant dry
  • Thermal and piezo printer compatible
  • Bright white base
  • High gloss finish
  • Perfect for trade show and point-of-purchase display graphics
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number WP542
Product Name 5 Mil Gloss Polyester- 42in x 100ft
Width 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
Microglass Filtration Media - LyPore® - 9390 - F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 85 gsm (2.51 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details