LexJet Corporation Sunset Fibre Based Portfolio Pack SFBPP

Description
One of the great joys of inkjet photo printing is gaining full control over how your exhibition and display prints will look. The paper you choose can make a discernible difference. A great way to determine which Sunset Fibre-Based Photo Paper best conveys the artistic intent of your work is to try papers with different finishes. The Portfolio Pack of Sunset Fibre-Based Papers let you do just that. Each Portfolio Pack contains two 13 x 19 in. sheets of each of the following products: - Sunset Fibre Gloss 295g - Sunset Fibre Gloss Natural 300g - Sunset Fibre Satin 300g - Sunset Fibre Matte 285g - Sunset Fibre Elite 285g
Description
One of the great joys of inkjet photo printing is gaining full control over how your exhibition and display prints will look. The paper you choose can make a discernible difference. A great way to determine which Sunset Fibre-Based Photo Paper best conveys the artistic intent of your work is to try papers with different finishes. The Portfolio Pack of Sunset Fibre-Based Papers let you do just that. Each Portfolio Pack contains two 13 x 19 in. sheets of each of the following products: - Sunset Fibre Gloss 295g - Sunset Fibre Gloss Natural 300g - Sunset Fibre Satin 300g - Sunset Fibre Matte 285g - Sunset Fibre Elite 285g

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Based Portfolio Pack - SFBPP - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Based Portfolio Pack
SFBPP
Sunset Fibre Based Portfolio Pack SFBPP
One of the great joys of inkjet photo printing is gaining full control over how your exhibition and display prints will look. The paper you choose can make a discernible difference. A great way to determine which Sunset Fibre-Based Photo Paper best conveys the artistic intent of your work is to try papers with different finishes. The Portfolio Pack of Sunset Fibre-Based Papers let you do just that. Each Portfolio Pack contains two 13 x 19 in. sheets of each of the following products: - Sunset Fibre Gloss 295g - Sunset Fibre Gloss Natural 300g - Sunset Fibre Satin 300g - Sunset Fibre Matte 285g - Sunset Fibre Elite 285g

One of the great joys of inkjet photo printing is gaining full control over how your exhibition and display prints will look. The paper you choose can make a discernible difference. A great way to determine which Sunset Fibre-Based Photo Paper best conveys the artistic intent of your work is to try papers with different finishes. The Portfolio Pack of Sunset Fibre-Based Papers let you do just that.

Each Portfolio Pack contains two 13 x 19 in. sheets of each of the following products:

- Sunset Fibre Gloss 295g
- Sunset Fibre Gloss Natural 300g
- Sunset Fibre Satin 300g
- Sunset Fibre Matte 285g
- Sunset Fibre Elite 285g

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SFBPP
Product Name Sunset Fibre Based Portfolio Pack
Basis Weight 285 to 300 gsm (8.41 to 8.85 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9101-G - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details