LexJet Corporation Universal Coated Paper / 5 mil- 24in x 150ft Q1404A

Description
HP Universal Coated Paper is a low cost large-format printing material that is compatible with many large format printers. Designed for the price-sensitive large-format printer user, it gets the job done affordably. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, and ENCAD NovaJet 700/750 series and 600e/630 series, EPSON Stylus Pro 9000 series and 7000 series, and ColorSpan . Features HP's lowest priced printing material Compatible with non-HP large format printers A printing material that gets the job done affordably Matte finish
Description
HP Universal Coated Paper is a low cost large-format printing material that is compatible with many large format printers. Designed for the price-sensitive large-format printer user, it gets the job done affordably. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, and ENCAD NovaJet 700/750 series and 600e/630 series, EPSON Stylus Pro 9000 series and 7000 series, and ColorSpan . Features HP's lowest priced printing material Compatible with non-HP large format printers A printing material that gets the job done affordably Matte finish

Suppliers

Company
Product
Description
Supplier Links
Universal Coated Paper / 5 mil- 24in x 150ft - Q1404A - LexJet Corporation
Sarasota, FL, USA
Universal Coated Paper / 5 mil- 24in x 150ft
Q1404A
Universal Coated Paper / 5 mil- 24in x 150ft Q1404A
HP Universal Coated Paper is a low cost large-format printing material that is compatible with many large format printers. Designed for the price-sensitive large-format printer user, it gets the job done affordably. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, and ENCAD NovaJet 700/750 series and 600e/630 series, EPSON Stylus Pro 9000 series and 7000 series, and ColorSpan . Features HP's lowest priced printing material Compatible with non-HP large format printers A printing material that gets the job done affordably Matte finish

HP Universal Coated Paper is a low cost large-format printing material that is compatible with many large format printers. Designed for the price-sensitive large-format printer user, it gets the job done affordably. It's compatible with HP Designjet 300 series, 400 series, 500 series, 700 series, 800 series, 1000 series, 2000CP series, 3000CP series and 5000 series printers, and ENCAD NovaJet 700/750 series and 600e/630 series, EPSON Stylus Pro 9000 series and 7000 series, and ColorSpan .

Features
  • HP's lowest priced printing material
  • Compatible with non-HP large format printers
  • A printing material that gets the job done affordably
  • Matte finish
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1404A
Product Name Universal Coated Paper / 5 mil- 24in x 150ft
Basis Weight 95 gsm (2.8 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
60
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details