LexJet Corporation Opaque Scrim Vinyl- 54in x 50ft Q1901B

Description
HP Scrim Banner is a 380 microns, matte opaque PVC banner material. This product, designed for HP large-format ink jet printers, consists of a tear-resistant polyester fabric embedded between two white vinyl layers. It’s also ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while still allowing it to produce brilliant colors and edge definition. When used with dye inks or pigmented inks, images are brilliant and well-saturated making this media ideal for banners and signage for indoor and outdoor advertising. Let outdoor banners dry overnight for better water-resistance. For improved outdoor durability, we recommend liquid lamination or varnishing after printing. It’s compatible with HP Designjet aqueous printers. Features Compatible with both pigmented and dye based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics
Description
HP Scrim Banner is a 380 microns, matte opaque PVC banner material. This product, designed for HP large-format ink jet printers, consists of a tear-resistant polyester fabric embedded between two white vinyl layers. It’s also ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while still allowing it to produce brilliant colors and edge definition. When used with dye inks or pigmented inks, images are brilliant and well-saturated making this media ideal for banners and signage for indoor and outdoor advertising. Let outdoor banners dry overnight for better water-resistance. For improved outdoor durability, we recommend liquid lamination or varnishing after printing. It’s compatible with HP Designjet aqueous printers. Features Compatible with both pigmented and dye based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

Suppliers

Company
Product
Description
Supplier Links
Opaque Scrim Vinyl- 54in x 50ft - Q1901B - LexJet Corporation
Sarasota, FL, USA
Opaque Scrim Vinyl- 54in x 50ft
Q1901B
Opaque Scrim Vinyl- 54in x 50ft Q1901B
HP Scrim Banner is a 380 microns, matte opaque PVC banner material. This product, designed for HP large-format ink jet printers, consists of a tear-resistant polyester fabric embedded between two white vinyl layers. It’s also ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while still allowing it to produce brilliant colors and edge definition. When used with dye inks or pigmented inks, images are brilliant and well-saturated making this media ideal for banners and signage for indoor and outdoor advertising. Let outdoor banners dry overnight for better water-resistance. For improved outdoor durability, we recommend liquid lamination or varnishing after printing. It’s compatible with HP Designjet aqueous printers. Features Compatible with both pigmented and dye based inks Fast drying time Water-resistant with pigmented inks Excellent handling characteristics

HP Scrim Banner is a 380 microns, matte opaque PVC banner material. This product, designed for HP large-format ink jet printers, consists of a tear-resistant polyester fabric embedded between two white vinyl layers. It’s also ideal for indoor and outdoor applications, thanks to a special ink-receptive coating that makes the media water-resistant while still allowing it to produce brilliant colors and edge definition. When used with dye inks or pigmented inks, images are brilliant and well-saturated making this media ideal for banners and signage for indoor and outdoor advertising. Let outdoor banners dry overnight for better water-resistance. For improved outdoor durability, we recommend liquid lamination or varnishing after printing. It’s compatible with HP Designjet aqueous printers.

Features
  • Compatible with both pigmented and dye based inks
  • Fast drying time
  • Water-resistant with pigmented inks
  • Excellent handling characteristics
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1901B
Product Name Opaque Scrim Vinyl- 54in x 50ft
Width 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Microglass Filtration Media - LyPore® - 9020 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 110 gsm (3.24 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details