LexJet Corporation Premium Instant-Dry Gloss Photo Paper- 60in x 100ft Q7999A

Description
Instant-dry premium glossy photo paper that features unrivaled image quality and immediate handling off the printer for worry-free lamination; compatible with HP dye and fade-resistant HP pigment inks for excellent versatility across a broad range of photo and display-graphics applications; designed specifically for use with the large format HP Designjet 5500/5000 Printer series, HP Designjet Z2100/3100 Photo Printer, and HP Desginjet Z6100 Printer.
Description
Instant-dry premium glossy photo paper that features unrivaled image quality and immediate handling off the printer for worry-free lamination; compatible with HP dye and fade-resistant HP pigment inks for excellent versatility across a broad range of photo and display-graphics applications; designed specifically for use with the large format HP Designjet 5500/5000 Printer series, HP Designjet Z2100/3100 Photo Printer, and HP Desginjet Z6100 Printer.

Suppliers

Company
Product
Description
Supplier Links
Premium Instant-Dry Gloss Photo Paper- 60in x 100ft - Q7999A - LexJet Corporation
Sarasota, FL, USA
Premium Instant-Dry Gloss Photo Paper- 60in x 100ft
Q7999A
Premium Instant-Dry Gloss Photo Paper- 60in x 100ft Q7999A
Instant-dry premium glossy photo paper that features unrivaled image quality and immediate handling off the printer for worry-free lamination; compatible with HP dye and fade-resistant HP pigment inks for excellent versatility across a broad range of photo and display-graphics applications; designed specifically for use with the large format HP Designjet 5500/5000 Printer series, HP Designjet Z2100/3100 Photo Printer, and HP Desginjet Z6100 Printer.

Instant-dry premium glossy photo paper that features unrivaled image quality and immediate handling off the printer for worry-free lamination; compatible with HP dye and fade-resistant HP pigment inks for excellent versatility across a broad range of photo and display-graphics applications; designed specifically for use with the large format HP Designjet 5500/5000 Printer series, HP Designjet Z2100/3100 Photo Printer, and HP Desginjet Z6100 Printer.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q7999A
Product Name Premium Instant-Dry Gloss Photo Paper- 60in x 100ft
Basis Weight 260 gsm (7.67 osy)
Unlock Full Specs
to access all available technical data

Similar Products

20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Nomex® Crepe Paper - Type 7 mil Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details