LexJet Corporation TOUGHcoat ThriftyBanner- 36in x 40ft TBAN36

Description
LexJet TOUGHcoat™ ThriftyBanner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. It provides an economical option for printing higher runs of photo-intensive banners that will be exposed to the weather. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ ThriftyBanner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.
Description
LexJet TOUGHcoat™ ThriftyBanner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. It provides an economical option for printing higher runs of photo-intensive banners that will be exposed to the weather. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ ThriftyBanner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
TOUGHcoat ThriftyBanner- 36in x 40ft - TBAN36 - LexJet Corporation
Sarasota, FL, USA
TOUGHcoat ThriftyBanner- 36in x 40ft
TBAN36
TOUGHcoat ThriftyBanner- 36in x 40ft TBAN36
LexJet TOUGHcoat™ ThriftyBanner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. It provides an economical option for printing higher runs of photo-intensive banners that will be exposed to the weather. The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching. LexJet TOUGHcoat™ ThriftyBanner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

LexJet TOUGHcoat™ ThriftyBanner is a 16-mil scrim-reinforced vinyl with a white point that enables bright, colorful photos to be printed on a durable, weather-resistant surface. It provides an economical option for printing higher runs of photo-intensive banners that will be exposed to the weather.

The super smooth, bright-white surface and superior ink-saturation properties of this 16-mil material provide deep rich colors and the expanded gamut needed to produce great-looking photos or graphics with hard-to-hit spot colors. The TOUGHcoat™ formulation provides a high level of resistance to water and scratching.

LexJet TOUGHcoat™ ThriftyBanner is compatible with all aqueous inkjet printers, whether they use dye or pigment inks or thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number TBAN36
Product Name TOUGHcoat ThriftyBanner- 36in x 40ft
Basis Weight 450 gsm (13.27 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10v Paper Protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details
Paper Products - TT1BT - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details