LexJet Corporation Prime Satin SUV- 54in x 100ft PS10254

Description
LexJet Prime Satin SUV is a 10-mil, satin photo paper that works well for all types of photo enlargements, especi ally corporate lobbies, hotels, and retail displays where high-volume décor prints are desired. The low-glare satin surface is particularly good for reproducing more natural-looking portraits and facial close-ups. For most applications, lamination isn't required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry. LexJet Prime Satin SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.
Description
LexJet Prime Satin SUV is a 10-mil, satin photo paper that works well for all types of photo enlargements, especi ally corporate lobbies, hotels, and retail displays where high-volume décor prints are desired. The low-glare satin surface is particularly good for reproducing more natural-looking portraits and facial close-ups. For most applications, lamination isn't required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry. LexJet Prime Satin SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.

Suppliers

Company
Product
Description
Supplier Links
Prime Satin SUV- 54in x 100ft - PS10254 - LexJet Corporation
Sarasota, FL, USA
Prime Satin SUV- 54in x 100ft
PS10254
Prime Satin SUV- 54in x 100ft PS10254
LexJet Prime Satin SUV is a 10-mil, satin photo paper that works well for all types of photo enlargements, especi ally corporate lobbies, hotels, and retail displays where high-volume décor prints are desired. The low-glare satin surface is particularly good for reproducing more natural-looking portraits and facial close-ups. For most applications, lamination isn't required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry. LexJet Prime Satin SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.

LexJet Prime Satin SUV is a 10-mil, satin photo paper that works well for all types of photo enlargements, especially corporate lobbies, hotels, and retail displays where high-volume décor prints are desired. The low-glare satin surface is particularly good for reproducing more natural-looking portraits and facial close-ups.

For most applications, lamination isn't required. But this paper can be used with heat-activated (thermal) laminating films as long as prints are thoroughly dry.

LexJet Prime Satin SUV produces great results with the many models of inkjet printers that use solvent, low solvent, or UV-curable inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number PS10254
Product Name Prime Satin SUV- 54in x 100ft
Thickness 10 mil (254 µm)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® - 9860 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 125 gsm (3.69 osy)
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 411 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details