LexJet Corporation Sunset Fibre Rag 335g- 17in x 22in SFR1722

Description
Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today. Features   Digital fibre prints Fine photographic reproduction 100% cotton rag Universally compatible with all dye and pigmented inks
Description
Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today. Features   Digital fibre prints Fine photographic reproduction 100% cotton rag Universally compatible with all dye and pigmented inks

Suppliers

Company
Product
Description
Supplier Links
Sunset Fibre Rag 335g- 17in x 22in - SFR1722 - LexJet Corporation
Sarasota, FL, USA
Sunset Fibre Rag 335g- 17in x 22in
SFR1722
Sunset Fibre Rag 335g- 17in x 22in SFR1722
Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today. Features   Digital fibre prints Fine photographic reproduction 100% cotton rag Universally compatible with all dye and pigmented inks

Sunset Fibre Rag 335g is the latest addition to the award winning lineup from LexJet’s Sunset brand of fine art and fine photo inkjet papers. It was developed as a complement to the current mix of papers, and to answer the call from end users for a high-end air-dried look on a 100% cotton rag base. Like the rest of the Sunset Fibre line, it too is modeled after the traditional fibre-based materials used in a conventional darkroom. Sunset Fibre Rag 335g contains no optical brighteners, but still contains a very bright neutral white-point. It has a gloss finish with a relatively smooth, yet very subtle textured surface, creating the perfect inkjet alternative. Elevate the value of your work and order yours today.

Features
 
  • Digital fibre prints
  • Fine photographic reproduction
  • 100% cotton rag
  • Universally compatible with all dye and pigmented inks
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number SFR1722
Product Name Sunset Fibre Rag 335g- 17in x 22in
Basis Weight 335 gsm (9.88 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
Microglass Filtration Media - LyPore® - 9355 - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 143 gsm (4.22 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
10 lb. Purple Metallic - PreciousMetal™ Shreds - CPPM10F - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details