LexJet Corporation Hot Press Natural- 24in x 50ft S042324

Description
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.
Description
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

Suppliers

Company
Product
Description
Supplier Links
Hot Press Natural- 24in x 50ft - S042324 - LexJet Corporation
Sarasota, FL, USA
Hot Press Natural- 24in x 50ft
S042324
Hot Press Natural- 24in x 50ft S042324
EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

EPSON Hot Press Natural is an acid free, 100% cotton rag inkjet paper with a warm smooth surface. This 17 mil, 330gsm paper has an extremely-high color gamut and black density, perfect for artists and photographers looking for a smooth fine art finish.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number S042324
Product Name Hot Press Natural- 24in x 50ft
Basis Weight 330 gsm (9.73 osy)
Unlock Full Specs
to access all available technical data

Similar Products

PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Microglass Filtration Media - LyPore® XL - 9102-F - Lydall Performance Materials - Life Sciences
Lydall Performance Materials - Life Sciences
Specs
Paper and Paperboard Filtration / Separation Media
Markets Chemical
Basis Weight 98 gsm (2.89 osy)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details