LexJet Corporation Universal Bond- 24in x 150ft Q1396A

Description
HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series. Features Universal across printer platforms An everyday paper with very good quality and a economical price
Description
HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series. Features Universal across printer platforms An everyday paper with very good quality and a economical price

Suppliers

Company
Product
Description
Supplier Links
Universal Bond- 24in x 150ft - Q1396A - LexJet Corporation
Sarasota, FL, USA
Universal Bond- 24in x 150ft
Q1396A
Universal Bond- 24in x 150ft Q1396A
HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series. Features Universal across printer platforms An everyday paper with very good quality and a economical price

HP Universal Bond Paper is an economical paper designed for black and color line drawings. It produces crisp line resolution, and high color contrast prints. It’s compatible with HP Designjet 300, 400, 500, 700, 800, 1000, 2000CP, 3000CP, 5000 & 5500 series printers, Encad NovaJet 700 series, EPSON Stylus Pro 7000 series & 9000 series.

Features
  • Universal across printer platforms
  • An everyday paper with very good quality and a economical price
Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number Q1396A
Product Name Universal Bond- 24in x 150ft
Basis Weight 80 gsm (2.36 osy)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Baryta 315 g - 17in x 22in - 10641441 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details
Kimberly-Clark Professional
Specs
Paper and Paperboard Absorbent / Blotting Media
View Details
Unisource Worldwide, Inc.
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details